Capital Lighting, Inc. 6C33OPA2262S Exterior -Wall Mt./Flush 623489

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
6C33OPA2262S Exterior -Wall Mt./Flush - 623489 - Capital Lighting, Inc.
Columbus, OH, USA
6C33OPA2262S Exterior -Wall Mt./Flush
623489
6C33OPA2262S Exterior -Wall Mt./Flush 623489
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 2
Wattage: 52
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623489
Product Name 6C33OPA2262S Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details