PRODUCT DETAILS / SPECS
Height: 4.88
Length 4.88
Extension: 6.38
Bulb
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073385747
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 623234 |
| Product Name | 8531HE Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |