Capital Lighting, Inc. 8533HE Exterior -Wall Mt./Flush 623233

Description
PRODUCT DETAILS / SPECS Height: 4.88 Length 4.88 Extension: 6.38 Bulb Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073184098 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 4.88 Length 4.88 Extension: 6.38 Bulb Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073184098 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
8533HE Exterior -Wall Mt./Flush - 623233 - Capital Lighting, Inc.
Columbus, OH, USA
8533HE Exterior -Wall Mt./Flush
623233
8533HE Exterior -Wall Mt./Flush 623233
PRODUCT DETAILS / SPECS Height: 4.88 Length 4.88 Extension: 6.38 Bulb Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073184098 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 4.88
Length 4.88
Extension: 6.38
Bulb
Qty: 1
Wattage: 13
Finish: Gray
Product Name: One Light Outdoor Light
UPC: 0077073184098
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623233
Product Name 8533HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details