Capital Lighting, Inc. 7V33OPW26Q2T Exterior -Wall Mt./Flush 623056

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
7V33OPW26Q2T Exterior -Wall Mt./Flush - 623056 - Capital Lighting, Inc.
Columbus, OH, USA
7V33OPW26Q2T Exterior -Wall Mt./Flush
623056
7V33OPW26Q2T Exterior -Wall Mt./Flush 623056
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Outdoor Light
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623056
Product Name 7V33OPW26Q2T Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details