Capital Lighting, Inc. 7V33OPS2261S Exterior -Wall Mt./Flush 623015

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Silver Product Name: Two Light Outdoor Fixture UPC: 0077073774961 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Silver Product Name: Two Light Outdoor Fixture UPC: 0077073774961 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
7V33OPS2261S Exterior -Wall Mt./Flush - 623015 - Capital Lighting, Inc.
Columbus, OH, USA
7V33OPS2261S Exterior -Wall Mt./Flush
623015
7V33OPS2261S Exterior -Wall Mt./Flush 623015
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 52 Finish: Silver Product Name: Two Light Outdoor Fixture UPC: 0077073774961 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 2
Wattage: 52
Finish: Silver
Product Name: Two Light Outdoor Fixture
UPC: 0077073774961
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623015
Product Name 7V33OPS2261S Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details