Capital Lighting, Inc. HPARCBZ1A35MPT Sconces-Other 622878

Description
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073237541 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073237541 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HPARCBZ1A35MPT Sconces-Other - 622878 - Capital Lighting, Inc.
Columbus, OH, USA
HPARCBZ1A35MPT Sconces-Other
622878
HPARCBZ1A35MPT Sconces-Other 622878
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073237541 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Extension: 17.75
Bulb
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 0077073237541
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 622878
Product Name HPARCBZ1A35MPT Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details