Capital Lighting, Inc. HPARCBZ1A50MPT Sconces-Other 622849

Description
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073237565 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073237565 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HPARCBZ1A50MPT Sconces-Other - 622849 - Capital Lighting, Inc.
Columbus, OH, USA
HPARCBZ1A50MPT Sconces-Other
622849
HPARCBZ1A50MPT Sconces-Other 622849
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073237565 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Extension: 17.75
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 0077073237565
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 622849
Product Name HPARCBZ1A50MPT Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details