Capital Lighting, Inc. HPARCSC1A50MPT Sconces-Other 622844

Description
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073237503 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073237503 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HPARCSC1A50MPT Sconces-Other - 622844 - Capital Lighting, Inc.
Columbus, OH, USA
HPARCSC1A50MPT Sconces-Other
622844
HPARCSC1A50MPT Sconces-Other 622844
PRODUCT DETAILS / SPECS Extension: 17.75 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073237503 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Extension: 17.75
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Wall Fixture
UPC: 0077073237503
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 622844
Product Name HPARCSC1A50MPT Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details