Capital Lighting, Inc. HS159ABSC1A50FSJ Mini Pendants-Cable 622828

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073320472 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073320472 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS159ABSC1A50FSJ Mini Pendants-Cable - 622828 - Capital Lighting, Inc.
Columbus, OH, USA
HS159ABSC1A50FSJ Mini Pendants-Cable
622828
HS159ABSC1A50FSJ Mini Pendants-Cable 622828
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073320472 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Length 5.00
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073320472
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 622828
Product Name HS159ABSC1A50FSJ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details