Capital Lighting, Inc. 4192-84 Semi-Flush Mts.-Bowl Style 621689

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
4192-84 Semi-Flush Mts.-Bowl Style - 621689 - Capital Lighting, Inc.
Columbus, OH, USA
4192-84 Semi-Flush Mts.-Bowl Style
621689
4192-84 Semi-Flush Mts.-Bowl Style 621689
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 621689
Product Name 4192-84 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details