Capital Lighting, Inc. 26434 Lamps-Table Lamps 619888

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 22 Product Name: One Light Table Lamp UPC: 792977264348 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 22 Product Name: One Light Table Lamp UPC: 792977264348 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26434 Lamps-Table Lamps - 619888 - Capital Lighting, Inc.
Columbus, OH, USA
26434 Lamps-Table Lamps
619888
26434 Lamps-Table Lamps 619888
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 22 Product Name: One Light Table Lamp UPC: 792977264348 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 36.75
Length 36.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 22
Product Name: One Light Table Lamp
UPC: 792977264348
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 619888
Product Name 26434 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details