PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Slate
Weight: 24
Product Name: One Light Table Lamp
UPC: 792977263327
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 619886 |
| Product Name | 26332 Lamps-Table Lamps |
| Application | Residential |