Capital Lighting, Inc. 26431 Lamps-Table Lamps 619880

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Sienna Weight: 17 Product Name: One Light Table Lamp UPC: 792977264317 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Sienna Weight: 17 Product Name: One Light Table Lamp UPC: 792977264317 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26431 Lamps-Table Lamps - 619880 - Capital Lighting, Inc.
Columbus, OH, USA
26431 Lamps-Table Lamps
619880
26431 Lamps-Table Lamps 619880
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Sienna Weight: 17 Product Name: One Light Table Lamp UPC: 792977264317 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.50
Length 36.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnt Sienna
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977264317
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 619880
Product Name 26431 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details