Capital Lighting, Inc. 1902SS-EST Exterior -Hanging 618997

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 10.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 10.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1902SS-EST Exterior -Hanging - 618997 - Capital Lighting, Inc.
Columbus, OH, USA
1902SS-EST Exterior -Hanging
618997
1902SS-EST Exterior -Hanging 618997
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 10.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 10.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Stainless Steel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618997
Product Name 1902SS-EST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details