Capital Lighting, Inc. 1908MT-LED Exterior -Wall Mt./Flush 618994

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Qty: 1 Wattage: 2 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Qty: 1 Wattage: 2 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
1908MT-LED Exterior -Wall Mt./Flush - 618994 - Capital Lighting, Inc.
Columbus, OH, USA
1908MT-LED Exterior -Wall Mt./Flush
618994
1908MT-LED Exterior -Wall Mt./Flush 618994
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Qty: 1 Wattage: 2 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Bulb
Qty: 1
Wattage: 2
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618994
Product Name 1908MT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details