PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Top to outlet: 5.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 618990 |
| Product Name | 2000OZ Exterior -Wall Mount |
| Application | Residential; Outdoor |