Capital Lighting, Inc. 4655BR Mid. Chandeliers-Glass Up 618986

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4655BR Mid. Chandeliers-Glass Up - 618986 - Capital Lighting, Inc.
Columbus, OH, USA
4655BR Mid. Chandeliers-Glass Up
618986
4655BR Mid. Chandeliers-Glass Up 618986
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Light Amber Seedy
Shipped Via: Parcel
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618986
Product Name 4655BR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details