Capital Lighting, Inc. 4653BR Mini Chandeliers-Glass Shade 618984

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4653BR Mini Chandeliers-Glass Shade - 618984 - Capital Lighting, Inc.
Columbus, OH, USA
4653BR Mini Chandeliers-Glass Shade
618984
4653BR Mini Chandeliers-Glass Shade 618984
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618984
Product Name 4653BR Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details