Capital Lighting, Inc. 4657BR Mid. Chandeliers-Glass Up 618981

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4657BR Mid. Chandeliers-Glass Up - 618981 - Capital Lighting, Inc.
Columbus, OH, USA
4657BR Mid. Chandeliers-Glass Up
618981
4657BR Mid. Chandeliers-Glass Up 618981
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Light Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Light Amber Seedy
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618981
Product Name 4657BR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details