Capital Lighting, Inc. 2001OZ Exterior -Post/Pier Head 618977

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2001OZ Exterior -Post/Pier Head - 618977 - Capital Lighting, Inc.
Columbus, OH, USA
2001OZ Exterior -Post/Pier Head
618977
2001OZ Exterior -Post/Pier Head 618977
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618977
Product Name 2001OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details