Capital Lighting, Inc. 2002OZ-LED Exterior -Hanging 618972

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2002OZ-LED Exterior -Hanging - 618972 - Capital Lighting, Inc.
Columbus, OH, USA
2002OZ-LED Exterior -Hanging
618972
2002OZ-LED Exterior -Hanging 618972
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.25
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618972
Product Name 2002OZ-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details