Capital Lighting, Inc. 2242RB Exterior -Hanging 618963

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2242RB Exterior -Hanging - 618963 - Capital Lighting, Inc.
Columbus, OH, USA
2242RB Exterior -Hanging
618963
2242RB Exterior -Hanging 618963
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Regency Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Glass: Hand-Crafted Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618963
Product Name 2242RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details