Capital Lighting, Inc. 2246RB Exterior -Wall Mount 618962

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
2246RB Exterior -Wall Mount - 618962 - Capital Lighting, Inc.
Columbus, OH, USA
2246RB Exterior -Wall Mount
618962
2246RB Exterior -Wall Mount 618962
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Hand-Crafted Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618962
Product Name 2246RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details