Capital Lighting, Inc. 4594RY Pendants-Bowl Style 618959

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Royal Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Vintage Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Royal Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Vintage Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4594RY Pendants-Bowl Style - 618959 - Capital Lighting, Inc.
Columbus, OH, USA
4594RY Pendants-Bowl Style
618959
4594RY Pendants-Bowl Style 618959
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Royal Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Vintage Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Royal Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Vintage Alabaster
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618959
Product Name 4594RY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details