Capital Lighting, Inc. 4650BR Sconces-Single Glass 618958

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
4650BR Sconces-Single Glass - 618958 - Capital Lighting, Inc.
Columbus, OH, USA
4650BR Sconces-Single Glass
618958
4650BR Sconces-Single Glass 618958
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 8.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Product Name: One Light Sconce
Category: Sconce
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618958
Product Name 4650BR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details