Capital Lighting, Inc. 4630OZ Sconces-Single Glass 618957

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
4630OZ Sconces-Single Glass - 618957 - Capital Lighting, Inc.
Columbus, OH, USA
4630OZ Sconces-Single Glass
618957
4630OZ Sconces-Single Glass 618957
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Sconce
Category: Sconce
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618957
Product Name 4630OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details