Capital Lighting, Inc. 4633OZ Mid. Chandeliers-Glass Up 618953

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4633OZ Mid. Chandeliers-Glass Up - 618953 - Capital Lighting, Inc.
Columbus, OH, USA
4633OZ Mid. Chandeliers-Glass Up
618953
4633OZ Mid. Chandeliers-Glass Up 618953
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618953
Product Name 4633OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details