Capital Lighting, Inc. 4638OZ Mid. Chandeliers-Glass Up 618952

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4638OZ Mid. Chandeliers-Glass Up - 618952 - Capital Lighting, Inc.
Columbus, OH, USA
4638OZ Mid. Chandeliers-Glass Up
618952
4638OZ Mid. Chandeliers-Glass Up 618952
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 32.75
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618952
Product Name 4638OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details