Capital Lighting, Inc. 4636OZ Mid. Chandeliers-Glass Up 618951

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 26.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 26.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4636OZ Mid. Chandeliers-Glass Up - 618951 - Capital Lighting, Inc.
Columbus, OH, USA
4636OZ Mid. Chandeliers-Glass Up
618951
4636OZ Mid. Chandeliers-Glass Up 618951
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 26.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 26.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618951
Product Name 4636OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details