Capital Lighting, Inc. 2005OZ-LED Exterior -Wall Mount 618942

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 11.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Oil Rubbed Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 11.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Oil Rubbed Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
2005OZ-LED Exterior -Wall Mount - 618942 - Capital Lighting, Inc.
Columbus, OH, USA
2005OZ-LED Exterior -Wall Mount
618942
2005OZ-LED Exterior -Wall Mount 618942
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 11.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Oil Rubbed Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Extension: 11.25
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Oil Rubbed Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618942
Product Name 2005OZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details