Capital Lighting, Inc. 2630BK-EST Exterior -Wall Mount 618939

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2630BK-EST Exterior -Wall Mount - 618939 - Capital Lighting, Inc.
Columbus, OH, USA
2630BK-EST Exterior -Wall Mount
618939
2630BK-EST Exterior -Wall Mount 618939
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy Etched Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618939
Product Name 2630BK-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details