Capital Lighting, Inc. 2632BK-EST Exterior -Hanging 618930

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2632BK-EST Exterior -Hanging - 618930 - Capital Lighting, Inc.
Columbus, OH, USA
2632BK-EST Exterior -Hanging
618930
2632BK-EST Exterior -Hanging 618930
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy Etched Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618930
Product Name 2632BK-EST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details