Capital Lighting, Inc. 3742BN Sconces-Double Candle 618929

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
3742BN Sconces-Double Candle - 618929 - Capital Lighting, Inc.
Columbus, OH, USA
3742BN Sconces-Double Candle
618929
3742BN Sconces-Double Candle 618929
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618929
Product Name 3742BN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details