Capital Lighting, Inc. 4591RY Semi-Flush Mts.-Bowl Style 618928

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Royal Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Vintage Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Royal Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Vintage Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4591RY Semi-Flush Mts.-Bowl Style - 618928 - Capital Lighting, Inc.
Columbus, OH, USA
4591RY Semi-Flush Mts.-Bowl Style
618928
4591RY Semi-Flush Mts.-Bowl Style 618928
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Royal Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Vintage Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Royal Bronze
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Vintage Alabaster
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618928
Product Name 4591RY Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details