PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 14.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Wire: 120``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 618927 |
| Product Name | 3745BN Mid. Chandeliers-Candle |
| Application | Residential |