Capital Lighting, Inc. 3877BN Mini Pendants-Drum Shades 618923

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3877BN Mini Pendants-Drum Shades - 618923 - Capital Lighting, Inc.
Columbus, OH, USA
3877BN Mini Pendants-Drum Shades
618923
3877BN Mini Pendants-Drum Shades 618923
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Faceted Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618923
Product Name 3877BN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details