Capital Lighting, Inc. 4546RB Mid. Chandeliers-Candle 618922

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regency Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regency Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4546RB Mid. Chandeliers-Candle - 618922 - Capital Lighting, Inc.
Columbus, OH, USA
4546RB Mid. Chandeliers-Candle
618922
4546RB Mid. Chandeliers-Candle 618922
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regency Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Regency Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618922
Product Name 4546RB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details