Capital Lighting, Inc. 2634BK Exterior -Wall Mount 618919

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2634BK Exterior -Wall Mount - 618919 - Capital Lighting, Inc.
Columbus, OH, USA
2634BK Exterior -Wall Mount
618919
2634BK Exterior -Wall Mount 618919
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy Etched Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618919
Product Name 2634BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details