Capital Lighting, Inc. 2639BK-ES Exterior -Wall Mount 618915

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Extension: 16 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Extension: 16 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

Suppliers

Company
Product
Description
Supplier Links
2639BK-ES Exterior -Wall Mount - 618915 - Capital Lighting, Inc.
Columbus, OH, USA
2639BK-ES Exterior -Wall Mount
618915
2639BK-ES Exterior -Wall Mount 618915
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Extension: 16 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.25
Extension: 16
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy Etched Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618915
Product Name 2639BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details