Capital Lighting, Inc. 2639BK Exterior -Wall Mount 618912

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

Suppliers

Company
Product
Description
Supplier Links
2639BK Exterior -Wall Mount - 618912 - Capital Lighting, Inc.
Columbus, OH, USA
2639BK Exterior -Wall Mount
618912
2639BK Exterior -Wall Mount 618912
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.25
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy Etched Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618912
Product Name 2639BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details