Capital Lighting, Inc. 3628BR Mid. Chandeliers-Candle 618905

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3628BR Mid. Chandeliers-Candle - 618905 - Capital Lighting, Inc.
Columbus, OH, USA
3628BR Mid. Chandeliers-Candle
618905
3628BR Mid. Chandeliers-Candle 618905
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618905
Product Name 3628BR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details