Capital Lighting, Inc. 3214AN Mid. Chandeliers-Drum Shades 618904

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Foyer Fixture Category: Foyer Glass: Sand Blasted Acrylic Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Foyer Fixture Category: Foyer Glass: Sand Blasted Acrylic Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3214AN Mid. Chandeliers-Drum Shades - 618904 - Capital Lighting, Inc.
Columbus, OH, USA
3214AN Mid. Chandeliers-Drum Shades
618904
3214AN Mid. Chandeliers-Drum Shades 618904
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Foyer Fixture Category: Foyer Glass: Sand Blasted Acrylic Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Product Name: Four Light Foyer Fixture
Category: Foyer
Glass: Sand Blasted Acrylic Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618904
Product Name 3214AN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details