Capital Lighting, Inc. 3622BR Sconces-Double Candle 618901

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
3622BR Sconces-Double Candle - 618901 - Capital Lighting, Inc.
Columbus, OH, USA
3622BR Sconces-Double Candle
618901
3622BR Sconces-Double Candle 618901
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Bronze
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618901
Product Name 3622BR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details