Capital Lighting, Inc. 3625BR Mid. Chandeliers-Candle 618900

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3625BR Mid. Chandeliers-Candle - 618900 - Capital Lighting, Inc.
Columbus, OH, USA
3625BR Mid. Chandeliers-Candle
618900
3625BR Mid. Chandeliers-Candle 618900
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618900
Product Name 3625BR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details