Capital Lighting, Inc. 6262-M1L DNI Mini Pendants-Rod 618878

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Iron Weight: 2.64 Product Name: Mini Pendant Category: Mini Pendant Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Iron Weight: 2.64 Product Name: Mini Pendant Category: Mini Pendant Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6262-M1L DNI Mini Pendants-Rod - 618878 - Capital Lighting, Inc.
Columbus, OH, USA
6262-M1L DNI Mini Pendants-Rod
618878
6262-M1L DNI Mini Pendants-Rod 618878
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Iron Weight: 2.64 Product Name: Mini Pendant Category: Mini Pendant Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 52.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Natural Iron
Weight: 2.64
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Birch
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618878
Product Name 6262-M1L DNI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details