Capital Lighting, Inc. 6262-BA1 DNI Sconces-Single Glass 618876

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Iron Weight: 2.09 Product Name: One Light Wall Sconce Category: Sconce Glass: Birch Safety Listing: Damp Canopy: 4.75``Wx7.75``Hx.62` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Iron Weight: 2.09 Product Name: One Light Wall Sconce Category: Sconce Glass: Birch Safety Listing: Damp Canopy: 4.75``Wx7.75``Hx.62` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6262-BA1 DNI Sconces-Single Glass - 618876 - Capital Lighting, Inc.
Columbus, OH, USA
6262-BA1 DNI Sconces-Single Glass
618876
6262-BA1 DNI Sconces-Single Glass 618876
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Natural Iron Weight: 2.09 Product Name: One Light Wall Sconce Category: Sconce Glass: Birch Safety Listing: Damp Canopy: 4.75``Wx7.75``Hx.62` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Natural Iron
Weight: 2.09
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Birch
Safety Listing: Damp
Canopy: 4.75``Wx7.75``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618876
Product Name 6262-BA1 DNI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details