Capital Lighting, Inc. 6262-FM DNI Flush Mounts-Bowl Style 618875

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Natural Iron Weight: 4.4 Product Name: Flush Mount Category: Flush Mount Glass: Birch Safety Listing: Damp Canopy: 7.5``Dx1.25``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Natural Iron Weight: 4.4 Product Name: Flush Mount Category: Flush Mount Glass: Birch Safety Listing: Damp Canopy: 7.5``Dx1.25``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6262-FM DNI Flush Mounts-Bowl Style - 618875 - Capital Lighting, Inc.
Columbus, OH, USA
6262-FM DNI Flush Mounts-Bowl Style
618875
6262-FM DNI Flush Mounts-Bowl Style 618875
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Natural Iron Weight: 4.4 Product Name: Flush Mount Category: Flush Mount Glass: Birch Safety Listing: Damp Canopy: 7.5``Dx1.25``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Natural Iron
Weight: 4.4
Product Name: Flush Mount
Category: Flush Mount
Glass: Birch
Safety Listing: Damp
Canopy: 7.5``Dx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618875
Product Name 6262-FM DNI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details