Capital Lighting, Inc. 6262-9 DNI Mid. Chandeliers-Glass Up 618874

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Natural Iron Weight: 18.7 Product Name: Nine Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Natural Iron Weight: 18.7 Product Name: Nine Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6262-9 DNI Mid. Chandeliers-Glass Up - 618874 - Capital Lighting, Inc.
Columbus, OH, USA
6262-9 DNI Mid. Chandeliers-Glass Up
618874
6262-9 DNI Mid. Chandeliers-Glass Up 618874
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Natural Iron Weight: 18.7 Product Name: Nine Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dark Natural Iron
Weight: 18.7
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Birch
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618874
Product Name 6262-9 DNI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details