Capital Lighting, Inc. 6262-BA2 DNI Bathroom Fixtures-Two Lights 618873

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Natural Iron Weight: 7.04 Product Name: Two Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Natural Iron Weight: 7.04 Product Name: Two Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6262-BA2 DNI Bathroom Fixtures-Two Lights - 618873 - Capital Lighting, Inc.
Columbus, OH, USA
6262-BA2 DNI Bathroom Fixtures-Two Lights
618873
6262-BA2 DNI Bathroom Fixtures-Two Lights 618873
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Natural Iron Weight: 7.04 Product Name: Two Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Natural Iron
Weight: 7.04
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Birch
Safety Listing: Damp
Canopy: 7.75``Wx4.75``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618873
Product Name 6262-BA2 DNI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details