Capital Lighting, Inc. 6262-BA3 DNI Bathroom Fixtures-Three Lights 618871

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 5.5 Product Name: Three Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 5.5 Product Name: Three Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6262-BA3 DNI Bathroom Fixtures-Three Lights - 618871 - Capital Lighting, Inc.
Columbus, OH, USA
6262-BA3 DNI Bathroom Fixtures-Three Lights
618871
6262-BA3 DNI Bathroom Fixtures-Three Lights 618871
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 5.5 Product Name: Three Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Natural Iron
Weight: 5.5
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Birch
Safety Listing: Damp
Canopy: 7.75``Wx4.75``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618871
Product Name 6262-BA3 DNI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details